EN
  • EN
  • DE

CR0805F-10MGI

Part No CR0805F-10MGI
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002763-CR0805F-10MGI
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR0805F-10MGI CAD Model

Description

The CR0805F-10MGI is a thick film chip resistor manufactured by TT Electronics. Chip resistors are fundamental passive components used in nearly all electronic circuits to provide a specific resistance value. The '0805' in the part number refers to its physical size, indicating it's an 0805-sized component (0.08 inches long by 0.05 inches wide). The '10M' indicates a resistance value of 10 Mega Ohms.

Applications

  • Current Limiting: Used to limit current in LED circuits and other applications.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Integrated into digital circuits for pull-up and pull-down functions.
  • Feedback Resistors: Applied in operational amplifier circuits for gain control and feedback.
  • Termination Resistors: Used in transmission lines to minimize signal reflections.

Features

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment.
  • Compact Size: Small 0805 form factor suitable for high-density circuit boards.
  • High Resistance Value: Offers a resistance of 10 Mega Ohms.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Automated Assembly: Facilitates high-volume production with reduced assembly costs.
  • Stable Performance: Provides consistent resistance values over temperature variations.
  • High Reliability: Ensures long-term performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental standards.

Additional Details

The CR0805F-10MGI chip resistor typically has a power rating. The tolerance is a key specification. The operating temperature range and other detailed specifications are best obtained from the TT Electronics datasheet to ensure proper implementation in the desired application. As a resistor, it is a non-polarized component and can be placed in either orientation on the PCB.

You May Also Be Interested in

Sagami
Need more? Email Us
TT Electronics
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess