The CHP1-50-5110-F-13-LF is a high-precision, surface-mount chip resistor manufactured by TT Electronics. It is designed for applications requiring stable resistance values and low temperature coefficients of resistance (TCR).
Applications
- Precision analog circuits
- Medical equipment
- Test and measurement instrumentation
- Automotive electronics
- Industrial controls
Features
- High precision resistance values
- Low temperature coefficient of resistance (TCR)
- Excellent long-term stability
- Surface mount design for automated assembly
- Lead-free construction (RoHS compliant)
- Small size (typically 1206 or 0805)
Benefits
- Ensures accurate and reliable performance in precision circuits.
- Minimizes resistance changes due to temperature variations.
- Provides consistent performance over time.
- Reduces assembly costs and improves manufacturing efficiency.
- Complies with environmental regulations.
Additional Details
The CHP1-50-5110-F-13-LF has a resistance value of 511 Ohms and a tolerance of 1%. The "-13" likely indicates a specific TCR value, which is typically ±25 ppm/°C or better. The "LF" suffix indicates that the component is lead-free and RoHS compliant. This resistor is typically available in a 1206 or 0805 package size, depending on the specific requirements of the application. The power rating for this resistor is typically 0.125W or 0.25W, depending on the package size.
Key specifications include a maximum operating voltage, which depends on the resistor's size and power rating, and a storage temperature range. The surface mount design allows for automated placement and soldering, reducing assembly time and costs. The high precision and stability of this resistor make it suitable for demanding applications where accuracy and reliability are critical.