EN
  • EN
  • DE

2SC4117-GR,LF

Part No 2SC4117-GR,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description TRANS NPN 120V 0.1A SC70 / Bipolar (BJT) Transistor NPN 120 V 100 mA 100MHz 100 mW Surface Mount SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 120 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 6V
Power - Max 100 mW
Frequency - Transition 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70
Base Product Number 2SC4117
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2SC4117-GRLFCT,2SC4117-GRLFTR,2SC4117-GR,LF(B,2SC4117-GRLFDKR
Standard Package 3,000
Win Source Part Number 1180228-2SC4117-GR,LF
Ultra Librarian 3D Model Ultra Librarian 2SC4117-GR,LF CAD Model

Description

The 2SC4117-GR,LF is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low noise amplifier applications, particularly in the VHF and UHF bands. This transistor is known for its excellent high-frequency performance, low noise figure, and high gain, making it suitable for use in communication equipment and instrumentation.

Applications

  • Low noise amplifiers (LNAs) for VHF and UHF receivers.
  • RF front-end amplifiers in communication systems.
  • Oscillator circuits for signal generation.
  • Mixer circuits in frequency conversion applications.
  • Instrumentation amplifiers for precision measurement.

Features

  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.
  • High Gain: Provides significant signal amplification.
  • High Transition Frequency (fT): Enables high-frequency operation.
  • Silicon NPN Epitaxial Planar Structure: Offers reliable performance.
  • Small Package Size: Facilitates integration into compact designs.
  • Lead-Free (LF): Compliant with RoHS environmental standards.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain amplifies signals effectively.
  • Enhanced High-Frequency Performance: High transition frequency supports operation in VHF and UHF bands.
  • Reliable Operation: Silicon NPN structure ensures stable and consistent performance.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The 2SC4117-GR,LF has a typical noise figure of around 1.0 dB at 1 GHz, making it ideal for low-noise amplifier applications. Its high transition frequency (fT) allows it to operate effectively in the VHF and UHF bands. The transistor is housed in a small surface-mount package, facilitating easy integration into compact designs. The "GR" designation indicates a specific gain range, and the "LF" suffix indicates that the device is lead-free. This transistor is designed to provide reliable and consistent performance in high-frequency amplifier applications. Typical collector current is in the range of 5mA to 20mA and the Vce is around 10V.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0561 $50.2095
2,175+ $0.0460 $100.0500
3,365+ $0.0446 $150.0790
4,645+ $0.0431 $200.1995
6,000+ $0.0417 $250.2000
8,025+ $0.0374 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379,000 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess