EN
  • EN
  • DE

CAR7LFV124RAB

Part No CAR7LFV124RAB
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069499-CAR7LFV124RAB
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAR7LFV124RAB CAD Model

Description

The TT Electronics CAR7LFV124RAB is a precision metal film resistor designed for applications requiring high stability, low noise, and tight tolerances. This resistor is commonly used in circuits where accurate and reliable resistance values are critical.

Applications:

  • Precision instrumentation: Used in measuring instruments, test equipment, and other high-accuracy applications.
  • Audio equipment: Employed in audio amplifiers, mixers, and other audio circuits where low noise and distortion are essential.
  • Medical devices: Integrated into medical monitoring equipment and diagnostic tools.
  • Aerospace and defense: Utilized in avionics systems, radar equipment, and other demanding applications.
  • Industrial control systems: Incorporated into industrial automation equipment and control circuits.

Features:

  • High stability: Maintains its resistance value over time and temperature.
  • Low noise: Minimizes unwanted electrical noise in sensitive circuits.
  • Tight tolerance: Provides precise resistance values for accurate circuit performance.
  • Metal film construction: Offers excellent temperature coefficient and long-term stability.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved circuit accuracy: Enhances the precision of circuit performance due to the resistor's tight tolerance.
  • Reduced noise and interference: Minimizes signal distortion, resulting in cleaner and more accurate measurements.
  • Enhanced system reliability: Provides stable and consistent performance, improving overall system uptime.
  • Long-term stability: Maintains its resistance value over time, ensuring consistent performance.
  • Environmentally friendly: Complies with environmental regulations, ensuring responsible product design.

The CAR7LFV124RAB resistor features a metal film construction that provides excellent temperature coefficient and long-term stability. This ensures that the resistor maintains its resistance value over time and temperature, providing consistent performance in demanding applications. Its low noise characteristic minimizes unwanted electrical noise in sensitive circuits, resulting in cleaner and more accurate measurements. The resistor's tight tolerance ensures precise resistance values, enhancing the accuracy of circuit performance.

Technical Specifications:

  • Resistance Value: 124 Ohms.
  • Tolerance: Specified by manufacturer.
  • Power Rating: Specified by manufacturer.
  • Temperature Coefficient: Specified by manufacturer.

You May Also Be Interested in

TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2747
Molex, LLC
Need more? Email Us
TT Electronics
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Amphenol
Need more? Email Us
TDK Corporation
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess