EN
  • EN
  • DE

BCN164AB564J7

Part No BCN164AB564J7
Manufacturer TT Electronics
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays 560K ohm 5% 1.6mm 4 resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
Number of Resistors 4
RoHS Compliant
Win Source Part Number 1214440-BCN164AB564J7
Categories Resistor Networks,Arrays
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCN164AB564J7 CAD Model

Description

The BCN164AB564J7 is a thick film resistor network or array manufactured by TT Electronics. This device integrates multiple resistors into a single package, offering space savings and improved performance compared to using discrete resistors. The BCN series is known for its reliability, stability, and precision in various electronic applications.

Applications

  • Voltage dividers
  • Current limiting
  • Pull-up/pull-down resistors
  • Operational amplifier circuits
  • Digital logic circuits
  • LED current limiting

Features

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Multiple Resistors in One Package: Saves board space and reduces component count.
  • Surface Mount Design: Enables automated assembly.
  • High Precision: Offers tight tolerance resistance values.
  • Low Temperature Coefficient: Minimizes resistance changes over temperature.
  • RoHS Compliant: Free from hazardous substances.

Benefits

  • Space Savings: Reduces the required board space compared to discrete resistors.
  • Improved Reliability: Simplifies assembly and reduces the number of solder joints, enhancing reliability.
  • Enhanced Performance: Provides consistent and stable resistance values.
  • Cost-Effective: Reduces component handling and assembly costs.
  • Easy Assembly: Compatible with standard SMT assembly processes.

Additional Details

Based on the part number, the BCN164AB564J7 likely has 16 pins. The '564' probably indicates the resistance value (e.g., 560 kOhms), and 'J7' likely specifies the tolerance. TT Electronics resistor networks are known for their robust construction and ability to withstand harsh environments. The thick film resistive elements are deposited on a ceramic substrate. It's crucial to consult the TT Electronics datasheet for the specific resistance value, tolerance, temperature coefficient, power rating, and other critical parameters. These resistor networks are widely used in industrial, automotive, and consumer electronics applications where space and reliability are paramount. The common termination style for these devices is gull-wing leads.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess