EN
  • EN
  • DE

QPB9348TR13

Part No QPB9348TR13
Manufacturer TriQuint Semiconductor
Catalog OEM Souring
Description RF Front End 1.8-4.2 Dual channel Switch LNA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467659-QPB9348TR13
Manufacturer TriQuint Semiconductor
Package Tape & Reel (TR)
Product Status Active
RF Type 5G
Frequency 1.7GHz ~ 4.2GHz
Features 5V Supply Voltage
Grade -
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Ultra Librarian 3D Model Ultra Librarian QPB9348TR13 CAD Model

Description

The QPB9348TR13, manufactured by Qorvo, is a state-of-the-art RF front-end component designed for dual-channel applications, operating across a broad frequency range of 1.8-4.2 GHz. This device integrates a switch and a low noise amplifier (LNA), offering a compact and efficient solution for RF systems requiring high performance with minimal signal distortion. The dual-channel design makes it particularly suited for diversity reception schemes, enhancing signal reliability and quality in challenging RF environments. Primarily used in wireless communication systems, the QPB9348TR13 serves critical functions in ensuring optimal signal amplification and switching without compromising on noise figures, thus maintaining signal integrity across various communication standards. Qorvo's expertise in RF design and fabrication is exemplified in this component, which is engineered to meet the demanding specifications of modern wireless communications, including cellular, satellite, and broadband applications. Its performance and reliability make it a key component in designing RF systems that require versatile and high-quality signal processing capabilities.

You May Also Be Interested in

Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess