EN
  • EN
  • DE

AH1-1G

Part No AH1-1G
Manufacturer TriQuint Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Description High Dynamic Range Amplifier / RF Amp Single MMIC Amp 4GHz 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Frequency 4000 MHz
Mounting Surface Mount
Number of Channels 1
Package Type SOT-89
Pin Count 3 +Tab
Supply Current 180 mA
Noise Figure (Typ) 3@800MHz dB
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Manufacturer's Type MMIC Amplifier
Win Source Part Number 056886-AH1-1G
Popularity Medium
Supply and Demand Status Balance
Family Name AH1-1
Introduction Date October 05, 2006
ECCN 5A991.b
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AH1-1G CAD Model

Description

AH1-1G High-Frequency Amplifier Module

The AH1-1G is a versatile high-frequency amplifier module designed for applications requiring robust signal amplification with minimal noise. This device is engineered to deliver superior performance across various environments, ensuring reliability and efficiency in communication systems.

  • Applications/Projects:
    • Wireless communication systems
    • Satellite communication
    • RF testing and measurement equipment
  • Features and Benefits:
    • Wide frequency range for diverse applications
    • Compact design for easy integration
    • High gain and low noise figure
    • RoHS compliant
  • Additional Details:
    • Operating temperature: -40°C to +85°C
    • Supply voltage: 5V nominal

You May Also Be Interested in

Intersil
Need more? Email Us
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
STMicroelectronics
Lowest to $4.8914
Wurth Electronics Inc
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Texas Instruments
Lowest to $1.4405

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess