EN
  • EN
  • DE

ECO350UPS

Part No ECO350UPS
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS ECO GREEN BATTERY BACK UP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 350VA / 180W
AC Outlets 6 (3 UPS, 3 Surge Only)
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R (6)
Cord Length 6' (1.83m)
Size / Dimension 6.400" L x 8.000" W (162.56mm x 203.20mm)
Height 3.000\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544856-ECO350UPS
Ultra Librarian 3D Model Ultra Librarian ECO350UPS CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 1KVA 700W 6OUT RACK MOUNT
Need more? Email Us
Phoenix Contact
QUINT-UPS/ 24DC/12DC/5/24DC/10
Need more? Email Us
Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 120V 8OUT RJ45
Need more? Email Us
Tripp Lite
UPS SMART LCD TOWER BATT BACK UP
Need more? Email Us
Altech corporation
UPS 24VDC 5A DIN RAIL
Need more? Email Us
Tripp Lite
BATT BACKUP 2.2KVA 120V RACK MNT
Need more? Email Us
Tripp Lite
UPS 750VA 450W 120V 12OUT W/RJ11
Need more? Email Us
Altech corporation
UPS 24VDC 20A DIN RAIL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess