EN
  • EN
  • DE

TS512MLK72V6N

Part No TS512MLK72V6N
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948182-TS512MLK72V6N
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MLK72V6N CAD Model

Description

The Transcend TS512MLK72V6N is a 512MB DDR2 667MHz ECC Registered DIMM. Designed for use in servers and workstations, it provides error correction and enhances system stability. This memory module is suitable for applications requiring reliable data handling and system uptime.

Applications:

  • Servers
  • Workstations
  • Applications requiring error correction
  • Systems needing high reliability

Features:

  • 512MB Capacity
  • DDR2 Technology
  • 667MHz Clock Speed
  • ECC Registered DIMM
  • 240-Pin DIMM
  • 1.8V Operating Voltage

Benefits:

  • Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption.
  • System Stability: Registered design improves signal integrity, enhancing system stability, particularly in multi-DIMM configurations.
  • Improved Performance: 667MHz clock speed provides faster data access and improved overall system performance.
  • Reliable Operation: Designed for continuous operation in demanding server and workstation environments.
  • Compatibility: Compatible with systems that support DDR2 ECC Registered DIMMs.

Technical Specifications:

The TS512MLK72V6N is a 240-pin DDR2 DIMM operating at 1.8V. Its ECC capability ensures that single-bit errors are detected and corrected in real-time, minimizing the risk of data corruption. The registered design of the DIMM improves the stability of the memory signals, especially in systems with multiple DIMMs. This module is suitable for applications where data reliability is paramount. It is built with high-quality components to ensure reliable and long-lasting performance in server and workstation environments. The module's specifications align with industry standards for DDR2 memory, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess