EN
  • EN
  • DE

TS512MKR72V6N

Part No TS512MKR72V6N
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948213-TS512MKR72V6N
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MKR72V6N CAD Model

Description

Transcend TS512MKR72V6N 512GB M.2 2280 PCIe 4.0 x4 NVMe 1.4 Solid State Drive

The Transcend TS512MKR72V6N is a high-performance solid state drive (SSD) that uses the latest PCIe 4.0 interface and NVMe 1.4 protocol to deliver blazing-fast read and write speeds of up to 7,000 MB/s and 5,500 MB/s, respectively. It is powered by a next-generation controller that features intelligent caching algorithms and data protection technologies to ensure smooth and reliable operation.

The TS512MKR72V6N is equipped with 3D NAND flash memory, which is more durable and efficient than traditional 2D NAND. It also has a low power consumption design, making it ideal for use in laptops and other mobile devices.

The TS512MKR72V6N is the perfect storage solution for demanding applications such as gaming, video editing, and 3D rendering. It is also a great choice for users who need a fast and reliable SSD for their everyday computing needs.

Features:

  • PCIe 4.0 x4 interface and NVMe 1.4 protocol
  • Read speeds of up to 7,000 MB/s and write speeds of up to 5,500 MB/s
  • Next-generation controller with intelligent caching algorithms and data protection technologies
  • 3D NAND flash memory for durability and efficiency
  • Low power consumption design
  • Ideal for gaming, video editing, 3D rendering, and everyday computing

Benefits:

  • Experience blazing-fast read and write speeds for faster boot times, application loading times, and file transfers
  • Enjoy a smooth and reliable computing experience with intelligent caching algorithms and data protection technologies
  • Store more data on a single SSD with a high capacity of 512GB
  • Extend the battery life of your laptop or mobile device with a low power consumption design
  • Protect your data from corruption and loss with advanced data protection technologies

Applications:

  • Gaming
  • Video editing
  • 3D rendering
  • Graphic design
  • Programming
  • Software development
  • Data storage
  • Everyday computing

Warranty:

The Transcend TS512MKR72V6N comes with a 5-year warranty.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $596.1140 $596.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess