EN
  • EN
  • DE

TS512MFB72V6U-T

Part No TS512MFB72V6U-T
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-667 512Mx72 FBDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950017-TS512MFB72V6U-T
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MFB72V6U-T CAD Model

Description

The Transcend TS512MFB72V6U-T is a 4GB DDR2 ECC Fully Buffered DIMM (FBDIMM) server memory module. Specifically engineered for server environments, this module enhances overall performance and stability. The integrated ECC (Error-Correcting Code) functionality detects and corrects memory errors, thereby safeguarding data integrity and ensuring system reliability. Fully Buffered DIMMs (FBDIMMs) use an Advanced Memory Buffer (AMB) chip to manage communication between the memory modules and the memory controller, enabling higher memory densities and superior signal integrity compared to traditional DDR2 architectures.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Environments
  • Virtualization Platforms

Features

  • 4GB Capacity
  • DDR2 Technology
  • ECC (Error-Correcting Code)
  • Fully Buffered DIMM (FBDIMM)
  • PC2-5300F (667MHz) Speed
  • 240-Pin DIMM

Benefits

  • Improved Reliability: ECC functionality effectively corrects memory errors, preventing system crashes and data corruption.
  • Increased Memory Capacity: FBDIMM architecture supports higher density configurations in server environments.
  • Enhanced Signal Integrity: The AMB chip ensures stable and reliable communication between memory modules and the memory controller.
  • Faster Data Transfer Rates: DDR2 technology provides enhanced data transfer speeds.
  • Optimized for Server Applications: Specifically designed to meet the demanding requirements of server environments.

Additional Details

The TS512MFB72V6U-T operates at a speed of 667MHz (PC2-5300F) and uses a 240-pin DIMM, the standard form factor for DDR2 memory. FBDIMMs require a motherboard that supports the FBDIMM architecture, typically found in older server platforms requiring high memory capacities. The module is designed to meet JEDEC standards, ensuring broad compatibility with compatible server motherboards. Utilizing ECC Fully Buffered memory is essential for maintaining data integrity in critical server applications, ensuring high uptime and reliability. This prevents data loss due to memory errors, thereby improving overall system performance and stability.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess