EN
  • EN
  • DE

C1206X5R100-107MNE

Part No C1206X5R100-107MNE
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 100UF 10V X5R 1206 / 100 µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 10V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.072" (1.83mm)
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1351585-C1206X5R100-107MNE
Ultra Librarian 3D Model Ultra Librarian C1206X5R100-107MNE CAD Model

Description

The C1206X5R100-107MNE is a ceramic capacitor from Venkel.

  • Capacitance: 100 µF
  • Voltage Rating: 10V
  • Tolerance: ±20%
  • Temperature Coefficient: X5R
  • Mounting Type: Surface Mountable
  • Package Type: 1206 (3216 Metric)
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Application: General-Purpose

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess