EN
  • EN
  • DE

TS2GCQ4400

Part No TS2GCQ4400
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950410-TS2GCQ4400
Series *
Ultra Librarian 3D Model Ultra Librarian TS2GCQ4400 CAD Model

Description

The TS2GCQ4400 is a 2GB DDR2 400MHz CL3 memory module manufactured by Transcend. It's designed as a memory upgrade for desktop computers, aiming to enhance system performance for various computing tasks.

Applications

  • Desktop PCs
  • General Computing
  • Office Applications
  • Web Browsing
  • Multimedia Playback

Features

  • 2GB Capacity
  • DDR2 Technology
  • 400MHz (PC2-3200) Speed
  • CL3 Latency
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC

Benefits

  • Improved system responsiveness
  • Enhanced multitasking capabilities
  • Faster application loading times
  • Smoother operation for everyday computing tasks
  • Easy installation
  • Reliable performance from Transcend

Technical Specifications

The TS2GCQ4400 is a DDR2-400 (PC2-3200) Unbuffered DIMM. It uses a 240-pin DIMM form factor, making it suitable for desktop computers that support DDR2 memory modules. It operates at a voltage of 1.8V. The CAS latency of CL3 ensures a quicker response time. Being unbuffered, it provides a direct connection from the memory controller to the memory chips, enabling faster data access. It is Non-ECC. This memory module is ideal for upgrading desktops, enabling smoother performance when running applications, multitasking, and browsing the web. It improves the overall speed and responsiveness of the system, leading to a more efficient computing experience. It is a user-friendly upgrade solution for boosting desktop PC performance.

You May Also Be Interested in

Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess