EN
  • EN
  • DE

TS2666HSB-8G

Part No TS2666HSB-8G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2666 1Gx8 UDIMM 1R (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946467-TS2666HSB-8G
Series *
Ultra Librarian 3D Model Ultra Librarian TS2666HSB-8G CAD Model

Description

The Transcend TS2666HSB-8G is an 8GB DDR4 2666MHz SO-DIMM memory module designed to enhance the performance of laptops and small form factor PCs. It provides a significant upgrade, enabling smoother multitasking and faster application loading times.

Applications:

  • Laptop Memory Upgrades
  • Small Form Factor PC Memory Upgrades
  • Notebook Computers
  • Mini-PCs

Features:

  • 8GB Capacity: Offers sufficient memory for everyday computing tasks, multitasking, and running various applications.
  • DDR4 Technology: Provides faster speeds and lower power consumption compared to DDR3.
  • 2666MHz Clock Speed: Enables quicker data transfer and improves overall system responsiveness.
  • SO-DIMM Form Factor: Specifically designed for use in laptops and other small form factor devices.
  • 260-Pin Configuration: Standard DDR4 SO-DIMM connector.
  • PC4-21300: Specifies the module's data transfer rate.

Benefits:

  • Improved Multitasking: Allows you to run multiple applications simultaneously without experiencing noticeable slowdowns.
  • Faster Application Loading: Reduces the waiting time for applications to launch and become fully operational.
  • Enhanced System Responsiveness: Provides a smoother and more responsive computing experience overall.
  • Increased Productivity: Enables you to work more efficiently with larger files and complex tasks.
  • Easy Installation: Can be easily installed in compatible laptops and small form factor PCs.

Additional Details:

The Transcend TS2666HSB-8G operates at a low voltage of 1.2V, contributing to energy efficiency and extending battery life in laptops. It is built to comply with JEDEC standards for DDR4 SO-DIMM modules, guaranteeing compatibility with a wide range of laptops and small form factor PCs that support DDR4 memory. This memory module is designed for general purpose computing and is not ECC (Error Correcting Code) memory.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess