EN
  • EN
  • DE

TS256MLQ64V8U

Part No TS256MLQ64V8U
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950406-TS256MLQ64V8U
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MLQ64V8U CAD Model

Description

The TS256MLQ64V8U is a 2GB DDR2 667MHz CL5 memory module manufactured by Transcend. It is designed for desktop computers to improve overall system performance and multitasking capabilities.

Applications

  • Desktop PCs
  • Home and Office Computing
  • Multimedia Applications
  • Web Browsing

Features

  • 2GB Memory Capacity
  • DDR2 Technology
  • 667MHz (PC2-5300) Speed
  • CL5 Latency
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC

Benefits

  • Improved system responsiveness and performance
  • Enhanced multitasking capabilities
  • Faster application loading and data access
  • Smoother overall computing experience
  • Easy to install and use
  • Reliable performance from Transcend

Technical Specifications

The TS256MLQ64V8U is a DDR2-667 (PC2-5300) Unbuffered DIMM. It operates at a standard voltage of 1.8V. The 240-pin DIMM form factor ensures compatibility with a wide range of desktop motherboards that support DDR2 memory. With a CAS latency of CL5, the memory provides a good balance between speed and responsiveness. Being unbuffered it provides a direct data path between the memory controller and the chips. The absence of ECC makes it suitable for consumer-grade desktops. This memory module is designed for users who want to enhance their system's ability to handle multiple tasks simultaneously, load applications faster, and enjoy a more responsive computing environment. It is a straightforward and effective way to upgrade desktop PC performance.

You May Also Be Interested in

Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess