EN
  • EN
  • DE

TS1GLH64V6B

Part No TS1GLH64V6B
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2666 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946466-TS1GLH64V6B
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GLH64V6B CAD Model

Description

The Transcend TS1GLH64V6B is an 8GB DDR3 1600MHz SO-DIMM memory module specifically designed for laptops and other small form factor PCs. It offers a performance boost compared to lower capacity or slower memory modules.

Applications:

  • Laptop memory upgrades
  • Small form factor PC upgrades
  • Notebook computers
  • Mini-PCs

Features:

  • 8GB Capacity: Provides sufficient memory for everyday computing tasks.
  • DDR3 Technology: A widely used memory standard offering a good balance of performance and affordability.
  • 1600MHz Clock Speed: Enhances data transfer rates and system responsiveness.
  • SO-DIMM Form Factor: Designed specifically for laptops and other small form factor devices.
  • 204-Pin Configuration: Standard DDR3 SO-DIMM connector.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Faster Application Loading: Reduces the time required for applications to launch and operate.
  • Enhanced System Responsiveness: Provides a more fluid and responsive computing experience.
  • Increased Productivity: Enables users to work more efficiently with larger files and complex tasks.
  • Easy Installation: Simple to install in compatible laptops and small form factor PCs.

Additional Details:

The Transcend TS1GLH64V6B operates at a voltage of 1.35V or 1.5V depending on the system requirements. It is designed to meet JEDEC standards for DDR3 SO-DIMM modules, ensuring compatibility with a wide range of laptops and small form factor PCs. This memory module is also designed for general purpose computing and is not ECC (Error Correcting Code) memory.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess