EN
  • EN
  • DE

JM1600KLH-8G

Part No JM1600KLH-8G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948091-JM1600KLH-8G
Series *
Ultra Librarian 3D Model Ultra Librarian JM1600KLH-8G CAD Model

Description

The Transcend JM1600KLH-8G is an 8GB DDR3L SODIMM (Small Outline Dual In-Line Memory Module) designed for laptops and other small form-factor devices. This memory module provides an upgrade solution to increase system memory, enhance performance, and improve energy efficiency.

Applications:

  • Laptops: Enhances the performance of laptops for improved multitasking and application responsiveness.
  • Notebooks: Suitable for notebooks requiring additional memory for smoother operation and better performance.
  • Small Form-Factor PCs: Fits into small form-factor PCs, increasing their memory capacity for more demanding applications.
  • All-in-One Computers: Provides a memory upgrade for all-in-one computers, improving their overall performance.

Features:

  • 8GB Capacity: Provides ample memory for running various applications and handling data efficiently.
  • DDR3L Technology: Utilizes DDR3L SDRAM, which operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and heat generation.
  • PC3L-12800: Operates at a speed of 1600MHz, enabling fast data transfer rates.
  • 204-Pin SODIMM: Compact form factor designed for laptops and other small devices.
  • Unbuffered: Designed for general use and does not include a register for improved signal integrity.
  • Non-ECC: Does not include error-correcting code, making it suitable for general laptop and notebook applications.

Benefits:

  • Improved Laptop Performance: Boosts the performance of laptops, allowing for smoother multitasking, faster application loading times, and better overall responsiveness.
  • Energy Efficiency: DDR3L technology helps extend battery life in laptops by reducing power consumption.
  • Reduced Heat Generation: Lower voltage operation results in less heat generation, contributing to system stability and longevity.
  • Increased Responsiveness: Makes laptops more responsive, particularly when running multiple applications or working with large files.
  • Easy Installation: Can be easily installed in most laptops with available SODIMM slots, providing a straightforward upgrade process.

The Transcend JM1600KLH-8G 8GB DDR3L SODIMM is a reliable and efficient way to upgrade the memory in laptops and other small form-factor devices. It offers a balance of performance and power efficiency, making it an ideal choice for mobile computing needs.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess