EN
  • EN
  • DE

ALI3292-C1824GG

Part No ALI3292-C1824GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description TRADEMARK FINE ART ALI3292-C1824GG Jennifer Nilsson 'Bathroom Rules' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141353-ALI3292-C1824GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI3292-C1824GG CAD Model

Description

The ALI3292-C1824GG is a piece of artwork produced by Trademark Fine Art. While specific details about this particular piece are scarce without further information on the title or subject matter, Trademark Fine Art is known for producing a wide range of art, including giclée prints, canvas wraps, and framed art. Their pieces span various styles, from contemporary to traditional, and cater to diverse tastes and interior design preferences.

Applications:

  • Home Decor: Used to enhance the aesthetic appeal of living rooms, bedrooms, dining rooms, and hallways.
  • Office Decor: Employed in corporate settings to create a more inviting and visually stimulating work environment.
  • Hospitality: Integrated into hotels, restaurants, and cafes to complement the overall ambiance.
  • Gifting: Suitable as a thoughtful gift for art enthusiasts or individuals looking to personalize their spaces.
  • Interior Design Projects: Incorporated by interior designers into larger design schemes to achieve a desired look and feel.

Features:

  • High-Quality Printing: Trademark Fine Art utilizes advanced printing techniques to ensure vibrant colors and sharp details.
  • Durable Materials: Constructed using high-quality canvas, paper, or other substrates for longevity.
  • Variety of Framing Options: Available with different frame styles and materials to match various decors.
  • Ready to Hang: Often comes pre-mounted or framed for easy installation.
  • Diverse Art Styles: Encompasses a wide range of artistic styles, from abstract to landscape to portraiture.

Benefits:

  • Aesthetic Enhancement: Adds visual interest and personality to any space.
  • Mood Enhancement: Can create a relaxing, inspiring, or stimulating atmosphere.
  • Conversation Starter: Serves as a unique focal point and sparks discussions.
  • Personal Expression: Allows individuals to express their personal style and interests.
  • Increased Property Value: High-quality artwork can contribute to the overall value of a property.

Without specific details on the subject matter, it's reasonable to assume that this artwork shares the common characteristics of Trademark Fine Art pieces, focusing on visual appeal, durability, and ease of integration into various environments. Check the original product listing for specifics such as dimensions, materials, and the artist's name.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
GE Critical Power
Need more? Email Us
Molex, LLC
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess