EN
  • EN
  • DE

TSPC 240-124

Part No TSPC 240-124
Manufacturer Traco Power
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC CONVERTER 24V 240W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Traco Power
Series TSPC (240W)
Package Box
Input Type AC
Number of Outputs 1
AC Voltage - Input 85 ~ 132 VAC, 187 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 10A
Power (Watts) 240W
Applications Hazardous Locations, Industrial, ITE (Commercial)
Efficiency 93%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output
Dimension 4.33" L x 2.36" W x 4.33" H (110.0mm x 59.9mm x 110.0mm)
Approval Agency CB, CE
Base Product Number TSPC 240
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Other Names 1951-1259
Standard Package 10
Win Source Part Number 1176658-TSPC 240-124
Ultra Librarian 3D Model Ultra Librarian TSPC 240-124 CAD Model

Description

This electronic component has a Win Source Part Number of 1176658-TSPC 240-124 and belongs to the category of Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies.

  • Series: TSPC (240W)
  • Output Features: Adjustable
  • Package: Box
  • Applications: Hazardous Locations, Industrial, and ITE (Commercial)
  • Standard Package: 10
  • Power (Watts): 240W
  • AC Input Type: Yes
  • Output: Single
  • Maximum Current Output: 10A
  • Voltage - Output 1: 24V
  • Voltage - Output 2, 3, 4: No
  • Efficiency: 93%
  • Minimum Load Required: No
  • Temperature Range - Operating: -25°C ~ 70°C (With Derating)
  • Dimension: 4.33" L x 2.36" W x 4.33" H (110.0mm x 59.9mm x 110.0mm)
  • Alternative Parts (Cross-Reference): TSPC240-124
  • MSL Level: Not Applicable
  • REACH Status: REACH unaffected
  • HTSUS: 8504.40.9530
  • Manufacturer: Traco Power
  • Other Names: 1951-1259
  • Base Product Number: TSPC 240
  • Approvals: CB, CE
  • Voltage Output 5 or 6: No
  • AC Voltage - Input: 85 ~ 132 VAC, 187 ~ 264 VAC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess