EN
  • EN
  • DE

TEN 5-4811WI

Part No TEN 5-4811WI
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 5W / Isolated Module DC DC Converter 1 Output 5V 1A 18V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Traco Power
Packaging Tube
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 1A
Power (Watts) 5 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 78%
Mounting Through Hole
Case / Package 24-DIP Module, 7 Leads
Size / Dimension 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Supplier Device Package Module
Base Product Number TEN 5
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 1951-2655
Standard Package 10
Win Source Part Number 1335801-TEN 5-4811WI
Ultra Librarian 3D Model Ultra Librarian TEN 5-4811WI CAD Model

Description

The TEN 5-4811WI is a 5 Watt isolated DC/DC converter from Traco Power. This converter is designed with a wide 4:1 input voltage range and provides a regulated output voltage. It is characterized by its high isolation voltage and continuous short-circuit protection, making it suitable for demanding industrial applications.

Applications:

  • Industrial Automation: Powering sensors, actuators, and control systems requiring isolation.
  • Transportation: Supplying power to electronic components in railway and automotive applications.
  • Medical Equipment: Providing isolated power for non-critical medical devices.
  • Telecom/Datacom: Powering communication interfaces and network equipment.
  • Mobile Equipment: Powering portable devices and battery-powered systems.

Features:

  • 5 Watt Isolated DC/DC Converter: Provides a regulated and galvanically isolated power source.
  • Wide 4:1 Input Voltage Range: Operates efficiently across a broad input voltage range (36-75 VDC).
  • Output Voltage: 5 VDC, Single Output.
  • I/O Isolation: 3000 VDC.
  • Operating Temperature Range: -40°C to +85°C.
  • Continuous Short-Circuit Protection: Protects the converter and connected loads from damage.
  • Remote On/Off Control: Enables remote control of the converter's output.
  • Industry Standard Pinout: Simplifies integration into existing designs.

Benefits:

  • Reliable Power Supply: Ensures stable and isolated power for critical applications.
  • Versatile Application: Suitable for a wide range of industrial and mobile applications due to its wide input voltage range and robust design.
  • Enhanced System Protection: High I/O isolation and short-circuit protection enhance system safety and reliability.
  • Easy Integration: Standard pinout simplifies integration into existing systems and reduces design time.
  • Durable Performance: Wide operating temperature range ensures reliable operation in demanding environments.

Additional Details:

The TEN 5-4811WI DC/DC converter offers high efficiency, minimizing power dissipation and heat generation. The compact size facilitates easy integration into space-constrained applications. This converter meets relevant industry safety standards and is designed for long-term reliability in industrial environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6835 $50.6835
3+ $41.5864 $124.7592
4+ $40.2869 $161.1476
6+ $38.9873 $233.9238
7+ $37.6877 $263.8139
9+ $33.7890 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess