EN
  • EN
  • DE

TDN 3-1213WI

Part No TDN 3-1213WI
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V 3W / Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 18V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Traco Power
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output 1 15V
Current - Output (Max) 200mA
Power (Watts) 3 W
Voltage - Isolation 1.6 kV
Applications ITE (Commercial)
Features Remote On/Off, SCP
Temperature Range - Operating -40°C ~ 70°C
Efficiency 84%
Mounting Through Hole
Case / Package 7-DIP Module, 6 Leads
Size / Dimension 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Base Product Number TDN 3
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number TDN3-1213WI,TDN 3-1213WI-ND
Standard Package 10
Win Source Part Number 1335432-TDN 3-1213WI
Ultra Librarian 3D Model Ultra Librarian TDN 3-1213WI CAD Model

Description

The TDN 3-1213WI is a 3 Watt isolated DC/DC converter from Traco Power, designed for a wide range of industrial applications. It features a wide 4:1 input voltage range, regulated output voltage, and continuous short circuit protection. Its compact size and high efficiency make it suitable for integration into space-constrained applications.

Applications:

  • Industrial Automation: Powering sensors, controllers, and data acquisition systems in industrial environments.
  • Transportation Systems: Supplying power to electronic components in vehicles and trains.
  • Telecom/Datacom: Providing isolated power for communication interfaces and network devices.
  • Medical Equipment: Powering non-critical medical devices requiring isolation.
  • Mobile Equipment: Powering portable devices and battery-powered systems.

Features:

  • 3 Watt Isolated DC/DC Converter: Provides a regulated and galvanically isolated power source.
  • Wide 4:1 Input Voltage Range: Operates efficiently across a broad input voltage spectrum (9-36 VDC).
  • Regulated Output Voltage: Delivers a stable and precise output voltage (+/- 15V).
  • I/O Isolation 1500 VDC: Offers robust isolation between input and output circuits.
  • Operating Temperature Range -40°C to +85°C: Suitable for operation in harsh industrial conditions.
  • Continuous Short-Circuit Protection: Protects the converter and connected loads from damage due to short circuits.
  • Industry Standard Pinout: Simplifies integration into existing systems and designs.
  • Fully Encapsulated Design: Provides increased robustness and protection against environmental factors.

Benefits:

  • Reliable Power Supply: Ensures consistent and stable power delivery for critical applications.
  • Versatile Application: Suitable for diverse industrial applications owing to the wide input voltage range and robust design.
  • Enhanced System Protection: Short-circuit protection and I/O isolation improve the overall safety and reliability of the system.
  • Easy Integration: Standard pinout simplifies integration into existing systems and reduces design time.
  • Durable Performance: Wide operating temperature range and encapsulated design ensure reliable operation in demanding environments.

Additional Details:

The TDN 3-1213WI DC/DC converter offers high efficiency, minimizing power dissipation and heat generation. The compact size facilitates easy integration into space-constrained applications. This converter meets relevant industry safety standards and is designed for long-term reliability in industrial environments.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess