EN
  • EN
  • DE

ADE7752ARZ-RL

Part No ADE7752ARZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Number of Pins 24
RoHS Compliant
Win Source Part Number 973962-ADE7752ARZ-RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADE7752ARZ-RL CAD Model

Description

Product Overview: ADE7752ARZ-RL by Analog Devices Inc.

The ADE7752ARZ-RL, a high-precision electrical energy measurement IC from Analog Devices Inc., is designed for effective energy management and billing applications. This innovative integrated circuit is engineered to deliver accurate and reliable performance for residential and commercial energy metering solutions.

Key Features

  • High Accuracy: The ADE7752ARZ-RL boasts excellent accuracy in energy measurement, which is essential for billing and monitoring purposes.
  • On-Chip Power Supply Monitoring: With an integrated power supply monitor, the device ensures stable operation even under fluctuating supply conditions.
  • Multi-Rate Metering: The IC supports various metering functions, including active, reactive, and apparent energy calculations, making it versatile for different metering requirements.
  • Low Power Consumption: It is designed to operate with low power consumption, which is critical for reducing the overall energy footprint of metering devices.
  • Serial Interface: The ADE7752ARZ-RL is equipped with a serial interface for easy integration with microcontrollers and other digital systems, facilitating data communication and device control.

Applications

  • Residential Energy Meters
  • Commercial Energy Monitoring Systems
  • Industrial Power Management
  • Sub-Metering Systems

Technical Specifications

The ADE7752ARZ-RL operates over a wide supply voltage range and is packaged in a compact, surface-mount 20-lead SOIC package. Its robust design ensures long-term reliability and compliance with international metering standards.

Ordering and Packaging

Available in reel packaging, the ADE7752ARZ-RL is ideal for high-volume production, allowing for efficient assembly processes. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring seamless integration into your energy metering projects.

In summary, the ADE7752ARZ-RL from Analog Devices Inc. is a sophisticated and highly accurate energy measurement IC that meets the demands of modern energy metering infrastructure. Its integration capabilities, coupled with low power operation and precision measurement, make it an excellent choice for developers and manufacturers looking to enhance their energy management systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess