The TEN3-2411 is a 3-Watt isolated DC/DC converter manufactured by TRACO Electronic AG. It is designed to provide a regulated output voltage from a DC input source, with electrical isolation between the input and output.
Applications
- Industrial automation
- Instrumentation
- Telecommunications equipment
- Distributed power systems
- Mobile equipment
Features
- 3 Watt output power
- 2:1 input voltage range (18-36VDC)
- Single output: 5VDC
- Isolation voltage: 1500 VDC
- Operating temperature range: -40°C to +85°C
- Short-circuit protection
- Input filter to meet EN 55022, class A
- Compact package size
Benefits
- Reliable power conversion: Provides a stable and regulated 5VDC output.
- Wide input voltage range: Operates from 18 to 36 VDC, accommodating variations in the input voltage.
- Electrical isolation: Protects sensitive circuits from voltage spikes and ground loops.
- Wide operating temperature range: Suitable for use in harsh industrial environments.
- Short-circuit protection: Prevents damage to the converter and connected circuitry in case of output shorts.
Additional Details
The TEN3-2411 is designed with a compact footprint for easy integration into space-constrained applications. The 1500 VDC isolation voltage ensures safe operation by preventing the flow of current between the input and output circuits. The input filter meets EN 55022 Class A standards, reducing electromagnetic interference. The converter's high efficiency contributes to lower heat generation and improved system reliability. Its robust design makes it suitable for demanding industrial applications where a reliable and isolated power source is required. The short-circuit protection feature automatically shuts down the output in the event of an overload or short circuit, preventing damage to the converter and connected loads. The TEN3 series is a widely used and trusted solution for isolated DC/DC power conversion.