EN
  • EN
  • DE

TS9001-1IJ5T

Part No TS9001-1IJ5T
Manufacturer Touchstone Semiconductor
Catalog Linear - Comparators
Description IC COMP 1.6V SNGL W/REF SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Touchstone Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1nA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.3μA
CMRR, PSRR (Typ) 60dB PSRR
Propagation Delay (Max) 50μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 115135-TS9001-1IJ5T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS9001-1IJ5T CAD Model

Description

This electronic component is manufactured by Touchstone Semiconductor and has a packaging of cut reel.

  • Type: General Purpose
  • Mounting: SMD (SMT)
  • Output Type: Push-Pull
  • Element: 1
  • Quiescent Current (Max): 1.3μA
  • Input Offset Voltage (Max): 5mV @ 5V
  • Input Bias Current (Max): 1nA @ 5V
  • Output Current (Typ): 50mA
  • CMRR, PSRR: 60dB PSRR
  • Propagation Delay (Max): 50μs
  • Hysteresis: 4mV
  • Category: Integrated Circuits
  • Status: Obsolete (EOL)
  • Temperature Range: -40°C to 85°C
  • Case/Package: SC-70-5
  • Operating Supply Voltage: 1.6V to 5.5V
  • Alternative Parts: LMV7219M7X, TS9001-1IJ5TP, and TS9001-1IJ5

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Micrel
Lowest to $0.2645
NEC
Lowest to $1.5246
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Micrel
Comparator with Reference
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4943 $59.7720
95+ $1.2261 $116.4795
150+ $1.1878 $178.1700
205+ $1.1495 $235.6475
260+ $1.1111 $288.8860
350+ $0.9962 $348.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess