EN
  • EN
  • DE

U1ZB10 (TE12L

Part No U1ZB10 (TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757736-U1ZB10 (TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U1ZB10 (TE12L CAD Model

Description

The U1ZB10 (TE12L) is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode provides a fast response time and low clamping voltage, making it suitable for protecting a wide range of electronic equipment.

Applications:

  • Data Lines Protection: Protects data lines from ESD and voltage surges.
  • Power Supply Protection: Protects power supplies from voltage transients.
  • Automotive Electronics: Used in automotive electronic systems to protect against voltage surges.
  • Consumer Electronics: Protects sensitive components in consumer electronic devices.
  • Industrial Equipment: Used in industrial equipment to protect against voltage transients in harsh environments.

Features:

  • Unidirectional TVS Diode: Suppresses voltage transients in one direction.
  • Fast Response Time: Quickly clamps transient voltages to a safe level.
  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components.
  • High Surge Capability: Can withstand high surge currents without damage.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Protection Against Voltage Transients: Protects sensitive electronic components from damage due to voltage surges.
  • Improved System Reliability: Improves system reliability by preventing component failures due to voltage transients.
  • Reduced Downtime: Reduces downtime by preventing equipment failures due to voltage surges.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from voltage transients.

Additional Details:

The U1ZB10 (TE12L) is typically available in a surface-mount package such as SOD-323 or similar. It is important to select a TVS diode with appropriate voltage and current ratings for the application. The datasheet provides detailed information on the device's electrical characteristics, surge capability, and package dimensions. This TVS diode is designed to operate within a specific temperature range, as detailed in the datasheet. Proper PCB layout is important to minimize inductance and maximize the effectiveness of the TVS diode.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess