EN
  • EN
  • DE

TSA2000J

Part No TSA2000J
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 381973-TSA2000J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA2000J CAD Model

Description

The TSA2000J is a semiconductor device manufactured by Toshiba Semiconductor and Storage. Detailed information on this specific part number is limited, but based on Toshiba's product portfolio, it is likely a type of transient voltage suppressor (TVS) diode or a related protection device. These devices are designed to protect sensitive electronic circuits from voltage surges and electrostatic discharge (ESD).

Typical Applications of TVS Diodes

  • Data lines protection: Protecting I/O ports, USB interfaces, and Ethernet connections from ESD.
  • Power supply protection: Preventing damage from voltage transients in power lines.
  • Automotive electronics: Safeguarding sensitive automotive components from electrical surges.
  • Industrial equipment: Protecting industrial control systems and machinery from voltage fluctuations.
  • Consumer electronics: Shielding smartphones, tablets, and other devices from ESD and power surges.

General Features of TVS Diodes

  • Fast response time: Quickly clamps voltage surges to protect downstream circuits.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level.
  • High surge current capability: Can withstand high surge currents without damage.
  • Low leakage current: Minimizes power consumption in normal operation.
  • Small package size: Allows for compact circuit designs.

Typical Benefits of Using TVS Diodes

  • Protection against voltage surges: Prevents damage to sensitive electronic circuits.
  • Improved system reliability: Reduces the risk of component failure due to voltage transients.
  • Extended product lifespan: Protects against long-term degradation caused by repeated ESD events.
  • Reduced warranty claims: Minimizes the likelihood of product failures and returns.
  • Simplified circuit design: Provides a simple and effective solution for voltage surge protection.

Since specific datasheets for the TSA2000J are not easily accessible, consult Toshiba's official documentation or a knowledgeable engineer for precise specifications and application guidelines. Consider it for applications that need protection against ESD or voltage spikes. The TVS diodes are frequently used in projects to safeguard electronic circuits from external factors.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess