EN
  • EN
  • DE

TPD1018F(EL,F)

Part No TPD1018F(EL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375958-TPD1018F(EL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1018F(EL,F) CAD Model

Description

The TPD1018F(EL,F) is a high-side intelligent power switch from Toshiba Semiconductor and Storage, designed for applications needing robust power control and integrated protection. This device aims to improve system reliability and safety through its protection features.

Applications

  • Automotive Applications: Used in various automotive systems such as controlling lights, motors, and other electronic components requiring high-side switching and protection.
  • Industrial Control Systems: Suitable for industrial environments requiring reliable power switching for motors, solenoids, and other inductive loads.
  • Power Distribution: Can be used in power distribution units (PDUs) to control individual outlets with overcurrent and short-circuit protection.
  • Motor Control Circuits: Used for switching power to motors while also providing necessary protection against overcurrent and short-circuit faults.
  • Lighting Control: Suitable for controlling lighting systems, offering robust protection against overcurrent and short-circuit conditions.

Features

  • Overcurrent Protection: The TPD1018F(EL,F) incorporates overcurrent protection, which prevents damage caused by excessive current draw.
  • Overtemperature Protection: It has overtemperature protection, shutting down the switch if overheating occurs to prevent thermal damage.
  • Short-Circuit Protection: The device includes short-circuit protection, safeguarding it from damage due to short circuits on the load side.
  • Diagnostic Output: The TPD1018F(EL,F) typically provides diagnostic output, enabling system monitoring and fault detection.
  • Low On-Resistance: Features a low on-resistance (RDS(on)), minimizing power loss and voltage drop, increasing efficiency.

Benefits

  • Enhanced System Reliability: Provides enhanced system reliability due to its integrated protection against overcurrent, overtemperature, and short-circuit conditions.
  • Reduced Component Count: Integrated protection features reduce the need for external protection, simplifying design and lowering component count.
  • Improved Safety: Built-in protection improves system safety by preventing damage and potential hazards related to electrical faults.
  • Simplified System Design: Diagnostic features provide easy integration for monitoring and fault detection.
  • Increased Energy Efficiency: Low on-resistance improves energy efficiency by reducing power dissipation in the switch.

Additional Details

The key specifications of the TPD1018F(EL,F) include operating voltage range, maximum current rating, on-resistance (RDS(on)), and thermal resistance. The diagnostic output characteristics and how they can be used for system monitoring are also essential. This device is generally available in surface-mount packages such as HSOP-8. The datasheet provides comprehensive information on the device's behavior under fault conditions and its response time, aiding in the development of reliable power control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess