EN
  • EN
  • DE

TPCP8404(TE85LFM

Part No TPCP8404(TE85LFM
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT23/8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712688-TPCP8404(TE85LFM
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCP8404(TE85LFM CAD Model

Description

The TPCP8404(TE85LFM is a P-channel MOS Field Effect Transistor (MOSFET) from Toshiba Semiconductor and Storage. This MOSFET is designed for various switching applications where a P-channel device is required. Its characteristics make it suitable for power management and load switching in portable devices and other electronic circuits.

Applications:

  • Load Switching: Used to switch power to different parts of a circuit or device.
  • Power Management Circuits: Implemented in power management ICs for efficient power distribution.
  • DC-DC Converters: Can be found in DC-DC converters for voltage regulation.
  • Battery-Powered Devices: Suitable for battery management in portable electronic devices due to its low on-resistance.

Features:

  • P-Channel MOSFET: The device is a P-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power loss during switching.
  • Low Gate Charge: Low gate charge enables high-speed switching.
  • Small Surface Mount Package: Available in a small surface mount package for efficient board space utilization.
  • Enhancement Mode: Operates in enhancement mode, requiring a gate-source voltage to turn on the transistor.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, improving overall efficiency.
  • Compact Design: Small package size allows for use in compact electronic devices.
  • High-Speed Switching: Low gate charge facilitates fast switching speeds.
  • Reliable Performance: Toshiba's reputation ensures reliable operation in various applications.
  • Simplified Circuit Design: P-channel configuration can simplify circuit design in certain applications.

Additional Details:

The TPCP8404(TE85LFM MOSFET typically comes in a surface-mount package. The specific electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and RDS(on), can be found in the official datasheet provided by Toshiba Semiconductor and Storage. Always refer to the datasheet for detailed specifications and application guidelines.

The device is designed to minimize conduction losses and switching losses, contributing to energy efficiency in various electronic circuits. It's suitable for applications where minimizing board space and maximizing performance are critical.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess