EN
  • EN
  • DE

TPCP8102(TE85L,F)

Part No TPCP8102(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056848-TPCP8102(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCP8102(TE85L,F) CAD Model

Description

The TPCP8102(TE85L,F) is a P-channel MOS field-effect transistor (MOSFET) designed and manufactured by Toshiba Semiconductor and Storage. This MOSFET is optimized for efficient power management and switching applications. The '(TE85L,F)' designates a specific tape and reel packaging configuration suited for automated assembly processes. It utilizes advanced trench technology to achieve low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in voltage regulators and power converters for efficient power delivery.
  • Load Switching: Enables efficient power distribution and control by switching current to a load.
  • Power Management in Portable Devices: Employed in smartphones, tablets, laptops, and other battery-powered devices for battery management and power optimization.
  • Motor Control Circuits: Suitable for driving small motors efficiently in various applications.
  • LED Lighting: Used in LED driver circuits to regulate current and provide efficient lighting solutions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, resulting in faster response times and improved performance.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, simplifying circuit design.
  • Surface Mount Package: Facilitates compact designs and efficient heat dissipation.
  • P-Channel MOSFET: Ideal for low-side switching applications.
  • Pb-Free Plating: Compliant with environmental regulations.
  • (TE85L,F) Packaging: Specific tape and reel packaging for automated assembly.

Benefits:

  • Improved Energy Efficiency: The low on-resistance reduces power dissipation, resulting in cooler operation and extended battery life for portable devices.
  • Enhanced System Performance: Fast switching speeds enable higher operating frequencies, leading to faster response times and improved overall system performance.
  • Simplified Circuit Design: The low gate charge reduces driving power requirements, making circuit design easier.
  • Compact Device Design: The surface mount package enables smaller and more compact electronic devices.
  • Efficient Automated Assembly: The (TE85L,F) packaging is specifically designed for efficient pick-and-place assembly processes.
  • Environmental Compliance: The Pb-free plating meets environmental regulatory requirements.

Additional Details:

The TPCP8102(TE85L,F) is usually packaged in a SOP-8 or similar small surface mount package. Important specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Refer to the official Toshiba datasheet for detailed electrical characteristics, thermal resistance, and other performance parameters. The (TE85L,F) suffix is crucial for identifying the specific tape and reel configuration for automated assembly lines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess