EN
  • EN
  • DE

TPCC8A01-H(TE12L.Q)

Part No TPCC8A01-H(TE12L.Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219896-TPCC8A01-H(TE12L.Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCC8A01-H(TE12L.Q) CAD Model

Description

The TPCC8A01-H(TE12L.Q) is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for power management applications requiring efficient switching and low on-state resistance. This device is particularly well-suited for use in portable devices, DC-DC converters, and load switching circuits.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits

Features

  • P-Channel MOSFET
  • Low Drain-Source On-Resistance (RDS(on))
  • Low Gate Threshold Voltage
  • High Forward Transfer Admittance
  • Surface Mount Package

Benefits

  • Enhanced Efficiency: Low RDS(on) minimizes power loss and improves overall circuit efficiency, contributing to cooler operation and longer battery life in portable devices.
  • Simplified Drive Circuitry: The low gate threshold voltage allows for direct drive from logic-level signals, simplifying the design of gate drive circuits.
  • Compact Design: The surface mount package enables high-density board layouts, making it ideal for miniaturized electronic devices.
  • Improved Thermal Performance: Efficient power conversion leads to reduced heat generation, increasing system reliability and longevity.

Additional Details

The TPCC8A01-H(TE12L.Q) typically features a drain-source voltage (VDS) rating suitable for common power supply voltages. The gate-source voltage (VGS) is designed to withstand typical operating conditions. The device's RDS(on) is characterized at specific gate-source voltage levels and drain current levels. The device's thermal resistance from junction to ambient is typically specified, aiding in thermal management design. The device's switching characteristics, including rise and fall times, are also typically provided in the datasheet. These characteristics are important for optimizing the performance of switching circuits. This MOSFET is commonly used in switching applications due to its fast switching speeds and low gate charge. The TE12L.Q suffix indicates specific packaging and quality control standards.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess