EN
  • EN
  • DE

TPCC8137

Part No TPCC8137
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1414+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757620-TPCC8137
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCC8137 CAD Model

Description

The TPCC8137 is a P-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for load switching, DC-DC conversion and other power management applications, particularly where a P-channel device is advantageous due to its drive characteristics. The device offers a low on-resistance for efficient power handling.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management Circuits
  • Battery Management Systems
  • Reverse Polarity Protection
  • High-Side Switching
  • Motor Control

Features:

  • P-Channel MOSFET: Offers complementary switching characteristics to N-channel MOSFETs.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High Drain Current (ID): Capable of handling substantial current loads.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Avalanche Capability: Withstands transient voltage spikes.
  • Surface Mount Package: Typically available in small surface-mount packages (e.g., SOP-8) for space-saving PCB assembly.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Efficient Switching: Low RDS(on) minimizes power dissipation.
  • Simplified Drive Circuitry: P-channel MOSFETs can be easier to drive in some configurations compared to N-channel.
  • Compact Design: Small package allows for high-density board layouts.
  • Robust Performance: Avalanche capability enhances reliability.
  • Lower Power Consumption: Optimized for efficient power handling.

Additional Details:

The TPCC8137 generally has a drain-source voltage (VDS) rating suitable for common power applications, such as -30V. The drain current rating (ID) is a key parameter depending on the target load. The on-resistance (RDS(on)) is specified at a certain gate-source voltage (VGS). Proper gate drive voltage is critical for achieving the specified RDS(on) and efficient switching. Adequate heat sinking should be considered, especially when operating at high current levels. Refer to Toshiba Semiconductor and Storage's official datasheet for precise electrical characteristics, thermal resistance, and safe operating area (SOA). The datasheet provides information about static and dynamic characteristics, which are essential for proper circuit design and performance.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess