EN
  • EN
  • DE

TPCC8102(TE12L)

Part No TPCC8102(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219895-TPCC8102(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCC8102(TE12L) CAD Model

Description

The TPCC8102(TE12L) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for efficient power switching in various applications, including DC-DC converters, load switches, and motor control circuits. It utilizes advanced trench MOS technology to minimize on-resistance and gate charge, contributing to reduced power loss and improved overall system efficiency. The TE12L package is a compact surface-mount package, making it suitable for high-density PCB designs.

Applications

  • DC-DC converters
  • Load switches
  • Motor control circuits
  • LED lighting drivers
  • Power management in portable devices

Features

  • Low drain-source on-resistance (Rds(on)): Reduces conduction losses and improves efficiency.
  • Low gate charge (Qg): Minimizes switching losses at high frequencies.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Avalanche rated: Enhances robustness and reliability under transient conditions.
  • Surface-mount package (TE12L): Allows for compact design and automated assembly.

Benefits

  • Increased energy efficiency: Reduced power losses contribute to lower operating costs and reduced heat generation.
  • Improved thermal performance: Efficient heat dissipation enhances reliability and extends product lifespan.
  • Simplified circuit design: Easy to implement in various power management applications.
  • Enhanced system reliability: Robust design protects against voltage spikes and overloads.
  • Compact solution: Surface-mount package enables smaller and more efficient designs.

Additional Details

The TPCC8102(TE12L) features a low on-resistance, ensuring minimal power dissipation during operation. Its low gate charge facilitates faster switching speeds and reduced switching losses, making it suitable for high-frequency applications. The MOSFET's avalanche rating provides added protection against voltage transients, improving overall system reliability. The TE12L surface-mount package allows for efficient PCB assembly and compact designs. Detailed specifications, including voltage and current ratings, are available in the official Toshiba datasheet. The typical operating temperature range spans from -55°C to +150°C. It is RoHS compliant. The advanced trench MOS technology contributes to a lower on-resistance compared to traditional planar MOSFETs. The small size of the TE12L package makes it well suited for space-constrained applications. The datasheet will contain key electrical characteristics like the gate threshold voltage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess