The TPCC8074L1Q is a high-performance N-channel power MOSFET designed for automotive applications. It features a low on-resistance (RDS(ON)) and a high avalanche energy rating, making it suitable for demanding automotive systems requiring efficient and reliable power switching. The device is qualified to AEC-Q101 standards for automotive reliability.
Applications:
- Automotive Motor Control
- Automotive DC-DC Converters
- Automotive Load Switches
- Automotive Power Management Systems
Features:
- Low Drain-Source On-Resistance: RDS(ON) = 4.1 mΩ (typ.) at VGS = 10 V
- High Avalanche Energy Rating: EAS = 750 mJ
- Low Gate Charge: Qg = 35 nC (typ.)
- AEC-Q101 Qualified
- Operating Temperature Range: -55°C to 175°C
- Lead-Free and RoHS Compliant
- Available in a SOP-Advance(N) Package
Benefits:
- Low on-resistance minimizes power losses and improves efficiency.
- High avalanche energy rating provides robustness against transient voltage events.
- Low gate charge reduces switching losses.
- AEC-Q101 qualification ensures high reliability in automotive environments.
- The wide operating temperature range allows for operation in harsh automotive conditions.
Additional Details:
The TPCC8074L1Q utilizes advanced trench MOSFET technology to achieve low on-resistance and high performance. The device is designed to minimize conduction and switching losses. The high avalanche energy rating provides protection against inductive load switching transients. The AEC-Q101 qualification demonstrates the device's suitability for demanding automotive applications. The SOP-Advance(N) package provides excellent thermal performance. This power MOSFET is suitable for a wide range of automotive applications requiring high efficiency, reliability, and robustness. The extremely low on-resistance contributes to significant energy savings and reduced heat generation in automotive electronic systems.