EN
  • EN
  • DE

TPCA8022-H

Part No TPCA8022-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon N-Channel MOS Type (Ultra-High-Speed U-MOSIII)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219845-TPCA8022-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8022-H CAD Model

Description

The TPCA8022-H is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management in various applications. This device leverages Toshiba's advanced process technology to minimize on-state resistance and gate charge, contributing to lower power losses and improved overall system efficiency.

Applications:

  • DC-DC converters
  • Load switches
  • Power management circuits in portable devices
  • Motor control circuits
  • Power supplies

Features:

  • Low on-state resistance (R<sub>DS(on)): Minimizes conduction losses and improves efficiency.
  • Low gate charge (Q<sub>g): Reduces switching losses and improves high-frequency performance.
  • High-speed switching: Enables efficient operation in high-frequency applications.
  • Drive Voltage of 4.5V: Allows direct drive from microcontroller.
  • Avalanche energy rated: Provides robustness against voltage transients.
  • Surface-mount package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved energy efficiency: Reduced power losses translate to greater energy savings and lower operating costs.
  • Enhanced thermal performance: Lower R<sub>DS(on) results in less heat generation, improving reliability and extending product lifespan.
  • Compact design: Surface-mount package enables smaller and more compact power supply designs.
  • Simplified system design: Easy to implement in various power management applications.
  • Increased reliability: Robust design and avalanche energy rating ensure stable and reliable performance under various operating conditions.

Additional Details:

The TPCA8022-H typically comes in a surface-mount package, facilitating automated assembly and compact designs. Its electrical characteristics, such as the gate threshold voltage and drain current, are precisely controlled to ensure consistent performance across different devices. The device is RoHS compliant, meaning it is free from hazardous substances, making it environmentally friendly.

Specifically, the low gate charge ensures rapid switching speeds, which reduces switching losses especially in high frequency DC-DC conversion. The low on-resistance minimizes power dissipation during the on-state, contributing to the device's high efficiency.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1897 $59.4850
120+ $0.9760 $117.1200
185+ $0.9459 $174.9915
255+ $0.9148 $233.2740
330+ $0.8847 $291.9510
440+ $0.7935 $349.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess