EN
  • EN
  • DE

TPCA8004-H(T2LIB3Q

Part No TPCA8004-H(T2LIB3Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0732+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757611-TPCA8004-H(T2LIB3Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCA8004-H(T2LIB3Q CAD Model

Description

The TPCA8004-H(T2LIB3Q is a power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. This device features low on-resistance and high-speed switching, making it suitable for power supplies, motor control, and other applications where minimizing power loss and providing efficient power control are critical.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies to improve efficiency.
  • Motor Control: Employed in motor drives to control speed and torque.
  • Power Inverters: Provides efficient switching in inverters for converting DC to AC power.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • Lighting Systems: Provides efficient power control in LED lighting and other lighting applications.

Features

  • Low On-Resistance: Minimizes voltage drop and power dissipation across the MOSFET.
  • High-Speed Switching: Enables rapid turn-on and turn-off times for efficient power control.
  • High Avalanche Energy: Provides robustness against voltage spikes and inductive kickback.
  • Logic Level Gate Drive: Allows direct drive from logic circuits without additional level shifting.
  • Surface Mount Package: Designed for easy assembly on printed circuit boards.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss and improves overall system efficiency.
  • Enhanced Performance: High-speed switching enables efficient power conversion and control.
  • Increased Reliability: High avalanche energy provides robustness against voltage transients.
  • Simplified Design: Logic level gate drive simplifies drive circuit design.
  • Compact Size: Surface mount package allows for higher density circuit designs.

Additional Details

The TPCA8004-H(T2LIB3Q comes in a surface-mount package. Specific electrical characteristics, such as on-resistance, drain current, and breakdown voltage, can be found in the product datasheet. This power MOSFET is ideal for applications requiring efficient and reliable power switching with low power loss.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess