EN
  • EN
  • DE

TPC8127,LQ(J)

Part No TPC8127,LQ(J)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840867-TPC8127,LQ(J)
Ultra Librarian 3D Model Ultra Librarian TPC8127,LQ(J) CAD Model

Description

The TPC8127 is a P-channel power MOSFET from Toshiba Semiconductor and Storage, designed for efficient power management and switching applications. The 'LQ(J)' suffix refers to specific packaging and production lot details.

Applications

  • Load Switching: Used to control power to various loads in electronic systems.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for battery management and power regulation.
  • DC-DC Converters: Functions as a switching element in voltage regulators.
  • Battery Protection Circuits: Protects batteries from overcharge, over-discharge, and short circuits.

Features

  • P-Channel MOSFET: Can simplify gate drive circuitry in certain configurations.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • High-Speed Switching: Enables rapid switching transitions, reducing switching losses and improving overall performance.
  • Small Surface Mount Package: Facilitates compact designs and efficient board space utilization.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Increased Power Efficiency: Low RDS(on) minimizes power dissipation, leading to energy savings and reduced heat generation.
  • Simplified Circuit Design: P-channel configuration can reduce the complexity and cost of the gate drive circuit in some designs.
  • Compact System Design: Small package size allows for integration into space-constrained applications.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental standards and reduces environmental impact.

Technical Specifications: Typical specifications for the TPC8127 include a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating around -5A, and an RDS(on) of approximately 0.065 Ohms at a gate-source voltage (VGS) of -10V. Always consult the official Toshiba datasheet for accurate and detailed specifications.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess