EN
  • EN
  • DE

TPC8107

Part No TPC8107
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Lithium Ion Battery Applications Notebook PC Applications Portable Equipment Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219776-TPC8107
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8107 CAD Model

Description

The TPC8107 is a P-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. It is designed for a variety of power management applications, including load switching and DC-DC converters. The TPC8107 leverages trench process technology to achieve low on-resistance and fast switching speeds. These characteristics make it well-suited for use in portable devices and other applications where efficiency and size are critical.

Applications:

  • Load Switching: Provides efficient switching of power to various loads.
  • DC-DC Converters: Used for voltage regulation and power conversion.
  • Power Management Circuits: Integrated into power systems for portable devices.
  • Battery Management Systems: Supports battery charging and discharging.
  • Motor Control: Suitable for low-power motor driving.

Features:

  • Low On-Resistance: Minimizes power losses and enhances efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Small Package Size: Allows for compact and dense designs.
  • P-Channel MOSFET: Simplifies gate drive requirements in some applications.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces heat generation and power consumption.
  • Compact Solutions: Small footprint enables miniaturization.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation.
  • Simplified Design: P-channel configuration eases circuit design.
  • Reliable Performance: Robust design ensures consistent operation.

Additional Details:

The TPC8107 typically has a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) rating depends on the package and operating conditions. Consult the datasheet for detailed specifications, including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance (Rth). It is commonly available in surface-mount packages like SOP-8. The usual operating temperature range is -55°C to 150°C. Proper thermal management is important to avoid overheating. Adherence to gate drive voltage and current specifications, and datasheet maximum ratings are key. A well-designed PCB layout helps minimize parasitic inductance and optimize switching performance. This MOSFET is designed to deliver enhanced efficiency, contributing to power saving capability of the device it is in.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5652 $50.8680
220+ $0.4638 $102.0360
335+ $0.4493 $150.5155
460+ $0.4348 $200.0080
595+ $0.4203 $250.0785
800+ $0.3768 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,365 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess