EN
  • EN
  • DE

TPC8013

Part No TPC8013
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219718-TPC8013
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8013 CAD Model

Description

The TPC8013 is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. This transistor is designed for power management applications requiring efficient switching and low on-resistance. Its key attributes include a low drain-source on-resistance (RDS(ON)), which minimizes power loss during operation, and a fast switching speed, contributing to overall system efficiency.

Applications

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Load switches: Employed to control power distribution in electronic devices.
  • Power management in portable devices: Suitable for battery-powered applications requiring efficient power usage.
  • Motor control circuits: Can be used in low-power motor control applications.

Features

  • Low drain-source on-resistance (RDS(ON)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in switching applications.
  • Low gate charge: Reduces the drive power required for switching.
  • Small surface mounting type package: Allows for compact designs and efficient board space utilization.
  • Enhancement mode: Operates with a positive gate-source voltage for turn-on.

Benefits

  • Improved energy efficiency: Low RDS(ON) reduces power dissipation, leading to energy savings.
  • Reduced heat generation: Lower conduction losses result in less heat, enhancing system reliability.
  • Compact design: Small package size enables smaller and lighter electronic devices.
  • Simplified circuit design: Enhancement mode operation simplifies the driving circuitry.
  • Extended battery life: In portable applications, efficient power usage contributes to longer battery life.

Additional Details

The TPC8013 typically has a drain-source voltage (VDS) rating and a continuous drain current (ID) rating that can vary based on specific operating conditions and datasheet specifications. It is commonly available in a small surface-mount package, such as SOP-8. The RDS(ON) is a critical parameter, and it's typically specified at different gate-source voltages (VGS). The device is RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances.

Careful consideration should be given to thermal management when using the TPC8013, particularly in high-current applications. Proper heatsinking or thermal design can prevent overheating and ensure reliable operation. The gate threshold voltage (VGS(th)) is another important parameter, indicating the voltage required to turn the transistor on.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess