EN
  • EN
  • DE

TPC6604

Part No TPC6604
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Transistor Silicon PNP Epitaxial Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375482-TPC6604
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6604 CAD Model

Description

The TPC6604 is an N-channel power MOSFET produced by Toshiba Semiconductor and Storage, tailored for high-efficiency switching applications. This device is particularly suited for use in DC-DC converters and load switching applications, thanks to its low on-resistance (RDS(on)) and fast switching characteristics. The TPC6604 is designed to minimize power loss and maximize system efficiency in a variety of power management circuits.

Applications:

  • DC-DC Converters: Commonly employed in buck, boost, and buck-boost converters for voltage regulation.
  • Load Switching: Applied in switching circuits to efficiently control power to various loads.
  • Power Supplies: Utilized in both AC-DC and DC-DC power supplies to enhance energy efficiency.
  • Motor Control: Used for efficient power switching in low-voltage motor control systems.
  • LED Lighting: Implemented in LED driver circuits for controlled and efficient power delivery.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to improved efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies, reducing switching losses.
  • Logic Level Gate Drive: Simplifies interfacing with standard logic circuits and microcontrollers.
  • Surface Mount Package: Designed for automated assembly and compact device integration.
  • High Avalanche Energy: Enhances device robustness against voltage spikes and inductive loads.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces heat generation, leading to higher energy efficiency.
  • Simplified Circuit Design: Logic level gate drive allows for direct connection to control circuits.
  • Compact Footprint: Surface mount package enables smaller and denser circuit board designs.
  • Enhanced Reliability: High avalanche energy capability increases the device's ability to withstand transient conditions.
  • Reduced Power Consumption: Efficient switching characteristics minimize power usage in diverse applications.

Additional Details:

The TPC6604 typically exhibits an RDS(on) of approximately 12 mΩ at a gate-source voltage (VGS) of 4.5V. The gate threshold voltage (VGS(th)) generally falls within the range of 1V to 2.5V, ensuring compatibility with various logic voltage levels. The maximum drain current (ID) can reach up to 15A, depending on thermal management and operating conditions. This MOSFET is commonly available in surface-mount packages like SOP-8, which are designed for efficient heat dissipation. The operating temperature range is typically between -55°C and +150°C, making it suitable for a wide range of environmental conditions. The TPC6604's combination of low on-resistance, fast switching, and robust design makes it a reliable component for numerous power management applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess