EN
  • EN
  • DE

TPC6103(T5LASA

Part No TPC6103(T5LASA
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840833-TPC6103(T5LASA
Ultra Librarian 3D Model Ultra Librarian TPC6103(T5LASA CAD Model

Description

The TPC6103(T5LASA is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. MOSFETs are widely used as switches or amplifiers in electronic circuits. The TPC6103 is designed for power management and load switching applications where a P-channel MOSFET is required.

Overview:

The TPC6103(T5LASA is a surface-mount P-channel MOSFET. P-channel MOSFETs are turned on when the gate voltage is significantly lower than the source voltage. This is in contrast to N-channel MOSFETs, which turn on when the gate voltage is higher than the source voltage. The ‘TPC’ designation indicates that it is a Toshiba Power Control device. The key parameters include its drain-source voltage, drain current, and on-resistance. The (T5LASA likely refers to a specific packaging and tape & reel option.

Applications:

  • Load Switching: Controlling power supply to various circuits in electronic devices.
  • Power Management: Efficiently managing power distribution in portable devices.
  • DC-DC Converters: Used as a switching element in DC-DC voltage converters.
  • Battery Management Systems (BMS): Protecting and managing lithium-ion batteries.
  • Motor Control: Controlling small DC motors in various applications.
  • Backlight Control: Regulating the brightness of backlights in LCD screens.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Surface Mount Device (SMD): Designed for automated assembly.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Allows for efficient high-frequency operation.
  • Small Package Size: Enables compact circuit designs.
  • Gate-Source Voltage Protection: Protects the gate from overvoltage damage.

Benefits:

  • Efficient Power Switching: Reduces energy consumption in electronic devices.
  • Compact Design: Allows for smaller and lighter portable devices.
  • Reliable Operation: Provides consistent performance in demanding applications.
  • Simplified Circuit Design: Reduces the number of components needed for switching.
  • Improved Thermal Performance: Low on-resistance minimizes heat generation.

Additional Details:

Engineers should consult the official Toshiba datasheet for the TPC6103(T5LASA to obtain detailed specifications, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) values. The datasheet also provides information on thermal resistance, switching times, and safe operating area. Proper gate drive circuitry is essential for efficient switching and minimizing power loss. The MOSFET gate should be driven with a voltage that is sufficient to fully turn on the device, but within the maximum gate-source voltage rating. A resistor is typically used in series with the gate to limit the gate current and prevent ringing. Consider the thermal characteristics and use appropriate heat sinking or thermal management techniques if the device operates at high power levels.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess