EN
  • EN
  • DE

TOTX178S(F)

Part No TOTX178S(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TX Optical Fiber 6Mbps 5-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 991288-TOTX178S(F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOTX178S(F) CAD Model

Description

The TOTX178S(F) is a plastic fiber optic transmitter module manufactured by Toshiba. This module is designed for transmitting digital signals over plastic optical fiber (POF). It operates at a wavelength of 650 nm and is commonly used in applications requiring high-speed data transmission with electrical isolation and immunity to electromagnetic interference.

Applications

  • Industrial Control Systems: Data transmission in environments with high electrical noise.
  • Audio Equipment: Digital audio transmission (e.g., TOSLINK).
  • Automotive Networks: In-vehicle communication systems using POF.
  • Medical Equipment: Data transfer where electrical isolation is critical.
  • Digital Signage: High-speed data links for displays.

Features

  • Wavelength: 650 nm (Red Light)
  • Data Rate: Up to 16 Mbps (typical, depends on application)
  • Plastic Optical Fiber (POF) Compatibility
  • TTL Interface
  • Compact Package
  • RoHS Compliant
  • Operating Temperature: -20 to 70 degrees Celsius (typical)

Benefits

  • Electrical Isolation: Prevents ground loops and protects against voltage spikes.
  • Immunity to EMI/RFI: Ensures reliable data transmission in noisy environments.
  • High-Speed Data Transfer: Supports data rates suitable for various digital applications.
  • Easy to Use: TTL interface simplifies integration with digital circuits.
  • Low Cost: Plastic optical fiber is a cost-effective alternative to glass fiber.
  • Safe: Uses visible red light, which is safer than infrared or laser light.

Additional Details

The TOTX178S(F) transmitter module requires a power supply voltage of typically 5V. It accepts TTL-level input signals and converts them into optical signals suitable for transmission over plastic optical fiber. The module is designed for easy integration into various applications and provides a reliable and cost-effective solution for short-distance optical data transmission. The specific transmission distance depends on the quality of the POF cable and the data rate. Proper termination of the POF cable is essential for optimal performance. The module is commonly used with a compatible receiver module, such as the TORX178S(F), to complete the optical data link. This product offers a robust solution for data transmission in electrically noisy or sensitive environments, making it ideal for diverse applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess