The TMPZ84C44AT-6 is a highly integrated Z80-based microcontroller from Toshiba Semiconductor and Storage. It is designed for embedded control applications requiring a combination of processing power, memory management, and peripheral interfaces. This microcontroller offers a cost-effective solution for a wide range of industrial and consumer products.
Applications
- Industrial control systems
- Embedded systems
- Consumer electronics
- Data acquisition systems
- Communication devices
Features
- Z80 CPU core: Provides proven and reliable processing capability.
- Integrated memory controller: Simplifies memory interface design.
- Parallel I/O ports: Offers flexible connectivity to external devices.
- Serial communication interfaces: Enables communication with other devices and systems.
- Timer/counter modules: Facilitates timing and control functions.
- Interrupt controller: Manages interrupt requests from various sources.
- DMA controller: Supports high-speed data transfers.
Benefits
- Reduced system cost: Integration of multiple functions into a single chip minimizes external components.
- Simplified design: Integrated peripherals and memory controller simplify system design and reduce development time.
- Improved performance: High-speed processing and DMA capabilities enhance system performance.
- Enhanced reliability: Proven Z80 architecture ensures reliable operation.
- Flexibility: Programmable I/O ports and serial interfaces offer flexible connectivity options.
Additional Details
The TMPZ84C44AT-6 operates from a single 5V power supply and is available in a variety of package options. It is software compatible with standard Z80 microprocessors, allowing for easy migration from existing Z80-based designs. The device also incorporates power-saving features to minimize power consumption in battery-powered applications. This chip provides a robust and versatile solution for a broad spectrum of embedded control requirements. The Z80 architecture is well-documented and supported by a wide range of development tools, making it easier for engineers to design and implement systems based on this microcontroller.