EN
  • EN
  • DE

DS1819CR-10/T&R

Part No DS1819CR-10/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 3V W/PBRST SOT-23-5 / Processor Supervisor 1 Active High/Active Low/Push-Pull 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 773137-DS1819CR-10/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1819CR-10/T&R
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1819CR-10/T&R CAD Model

Description

Product Overview: DS1819CR-10/T&R

The DS1819CR-10/T&R is a versatile and robust microprocessor monitoring chip designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient component is engineered to enhance the reliability and performance of microprocessor-based systems by providing essential monitoring functions.

Key Features

  • Automatic Reset: It features an automatic reset output that triggers during power-up, power-down, and brownout conditions. This ensures the system restarts in a known state, which is crucial for maintaining system integrity.
  • Programmable Watchdog Timer: The DS1819CR-10/T&R comes with a programmable watchdog timer that can be set to monitor software execution intervals. If the system hangs or deviates from normal operation, the watchdog timer will reset the system, thereby preventing prolonged malfunctions.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, giving users and developers more control over the reset functionality.
  • High Accuracy: This device operates with high precision, ensuring reliable monitoring and reset thresholds for critical applications.
  • Temperature Range: It is designed to function across a wide temperature range, making it suitable for various environments and applications.
  • Supply Voltage: The DS1819CR-10/T&R operates at a supply voltage that is compatible with most microprocessor systems, ensuring easy integration.

Applications

The DS1819CR-10/T&R is ideal for a variety of applications where system stability is paramount. It is commonly used in embedded systems, industrial controls, consumer electronics, and any application that requires a reliable watchdog and reset mechanism to maintain system health.

Packaging and Availability

This product is offered in a tape and reel (T&R) package, facilitating automated assembly processes and bulk handling. The packaging ensures safe delivery and efficient storage, making it suitable for high-volume production environments.

With its robust set of features and Maxim Integrated's commitment to quality, the DS1819CR-10/T&R is a top choice for designers and engineers looking to enhance the operational stability of their microprocessor-based systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8409 $51.3636
10+ $10.5362 $105.3620
15+ $10.2069 $153.1035
21+ $9.8777 $207.4317
27+ $9.5484 $257.8068
36+ $8.5606 $308.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess