EN
  • EN
  • DE

TMPM461F10FG

Part No TMPM461F10FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840727-TMPM461F10FG
Ultra Librarian 3D Model Ultra Librarian TMPM461F10FG CAD Model

Description

The TMPM461F10FG is a microcontroller unit (MCU) belonging to Toshiba's TX04 series, built around the ARM Cortex-M4F core. This core integrates a floating-point unit (FPU), making it suitable for applications requiring complex mathematical calculations and signal processing.

Applications

  • Industrial Control Systems: Used in automation equipment, robotics, and process control applications.
  • Motor Control: Suitable for advanced motor control algorithms, including field-oriented control (FOC) and sensorless control.
  • Medical Devices: Employed in patient monitoring equipment, diagnostic tools, and therapeutic devices.
  • Renewable Energy Systems: Used in solar inverters, wind turbine controllers, and energy storage systems.

Features

  • ARM Cortex-M4F Core: High-performance 32-bit core with FPU for efficient signal processing and floating-point operations.
  • Operating Frequency: Up to 120 MHz.
  • Memory: Includes Flash memory for program storage and SRAM for data storage.
  • Advanced Timers: Includes advanced timers for motor control and PWM generation.
  • Communication Interfaces: Equipped with UART, SPI, I2C, CAN, and Ethernet interfaces for versatile connectivity.
  • ADC: High-resolution analog-to-digital converter for precise analog signal acquisition.
  • DAC: Digital-to-analog converter for generating analog control signals.
  • GPIO: General-purpose input/output pins for flexible interfacing with external devices.

Benefits

  • High Performance with FPU: The Cortex-M4F core with FPU enables efficient execution of complex algorithms.
  • Versatile Connectivity: The comprehensive set of communication interfaces facilitates seamless integration with various systems.
  • Precise Analog Control: The high-resolution ADC and DAC enable accurate analog signal acquisition and generation.
  • Robust Motor Control: Advanced timers and control features enable sophisticated motor control implementations.
  • Extended Temperature Range: Operates reliably in a wide range of temperature conditions.

Additional Details

The TMPM461F10FG operates on a voltage range of 2.7V to 3.6V. It is available in a variety of package options. Refer to the Toshiba datasheet for detailed specifications, application notes, and programming guides.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess