EN
  • EN
  • DE

TMPM369FDXBG

Part No TMPM369FDXBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100423-TMPM369FDXBG
Categories Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPM369FDXBG CAD Model

Description

The TMPM369FDXBG is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TX03 series and is based on the ARM Cortex-M3 core. This microcontroller is designed for a wide range of embedded applications requiring a balance of performance and power efficiency.

Applications:

  • Industrial control systems
  • Motor control applications
  • Consumer electronics
  • Building automation
  • Medical devices

Features:

  • ARM Cortex-M3 core: Provides a robust and widely supported architecture.
  • Operating frequency: Up to 48 MHz, enabling efficient processing.
  • Flash memory: Up to 256 KB of flash memory for program storage.
  • SRAM: Up to 32 KB of SRAM for data storage.
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  • Communication interfaces: Includes UART, SPI, and I2C for serial communication.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • Low-power modes: Optimized for low power consumption, suitable for battery-powered applications.
  • Operating voltage: Typically operates at 3.3V.

Benefits:

  • High performance: The ARM Cortex-M3 core delivers efficient performance for demanding applications.
  • Low power consumption: Enables longer battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Wide range of communication interfaces: Facilitates communication with various external devices and systems.
  • Robust and reliable: Designed for industrial and other demanding environments.

The TMPM369FDXBG offers a comprehensive set of features and peripherals, making it suitable for a variety of embedded applications. Its low-power operation and integrated communication interfaces make it an ideal choice for applications requiring energy efficiency and connectivity. The microcontroller's extensive memory and processing capabilities support complex software algorithms and data processing requirements.

Its robust design and ARM Cortex-M3 architecture ensure reliable operation in demanding environments, making it a suitable choice for industrial control, building automation, and medical devices. The availability of various development tools and resources further simplifies the design process and reduces time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess