EN
  • EN
  • DE

TMPA8700CPN

Part No TMPA8700CPN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 373418-TMPA8700CPN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMPA8700CPN CAD Model

Description

The TMPA8700CPN is a single-chip 4-bit CMOS microcontroller manufactured by Toshiba Semiconductor and Storage. It is part of the TMPA870 series, designed for use in various consumer electronic applications requiring low power consumption and cost-effectiveness.

Applications

  • Remote controls: Used extensively in remote controls for televisions, DVD players, and other consumer electronics.
  • Toys: Found in electronic toys and games requiring simple control and low power operation.
  • Small appliances: Suitable for controlling basic functions in small appliances such as kitchen timers and simple lighting controls.
  • Security systems: Employed in basic security devices like simple alarms and sensors.

Features

  • CPU Core: Based on a 4-bit CPU core, optimized for simple control applications.
  • Memory: Includes on-chip ROM for program storage and RAM for data storage.
  • Timers: Features built-in timers for generating timing signals and controlling events.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) ports for interfacing with external devices and sensors.
  • Interrupt Controller: Contains an interrupt controller for handling external and internal interrupts.
  • Low-Power Consumption: Designed for very low power consumption, extending battery life in portable applications.
  • Clock Oscillator: Includes an on-chip clock oscillator.

Benefits

  • Cost-Effective: Offers a cost-effective solution for applications requiring simple control.
  • Low Power: Consumes very little power, making it ideal for battery-powered devices.
  • Easy to Use: Simple architecture makes it easy to program and use.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components.
  • Reliable Performance: Provides reliable performance in a variety of environments.

Additional Details

The TMPA8700CPN operates on a low voltage (e.g., 1.5V to 3.0V), making it suitable for battery-powered devices. It is available in various package options, such as DIP (Dual In-line Package) and SOP (Small Outline Package). Programming is typically done using assembly language or a simple high-level language. Development tools include assemblers, emulators, and debuggers. Its small size and low power consumption make it a versatile choice for a wide range of consumer electronic applications where complex processing power is not required, but energy efficiency and low cost are essential.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess