EN
  • EN
  • DE

TMP94C251AF

Part No TMP94C251AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Quality And Reliability Assurance / Handling Precautions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219115-TMP94C251AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP94C251AF CAD Model

Description

The TMP94C251AF is a microcontroller manufactured by Toshiba Semiconductor and Storage. It's designed for use in a variety of embedded systems, offering a balance of processing power and peripheral integration. This microcontroller is part of a family known for reliability and efficiency in controlling diverse electronic devices and systems.

Applications

  • Remote Controls: Used in infrared (IR) and radio frequency (RF) remote controls for TVs, audio systems, and other consumer electronics.
  • Small Appliances: Integrated into the control systems of coffee makers, toasters, and other small kitchen appliances.
  • Security Systems: Employed in alarm systems, sensor networks, and access control systems.
  • Toys and Games: Used in electronic toys, handheld games, and interactive entertainment devices.
  • Lighting Control: Suitable for controlling LED lighting systems and dimming circuits.

Features

  • 8-bit CPU Core: Features an 8-bit CPU core optimized for low-power consumption and efficient instruction execution.
  • On-Chip ROM: Includes on-chip ROM for storing program code.
  • RAM: Integrated RAM for data storage and processing.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Serial Communication Interface: Includes a serial communication interface (e.g., UART) for communication with other devices.
  • Interrupt Controller: Integrated interrupt controller for handling interrupts from various sources.
  • Watchdog Timer: Features a watchdog timer for preventing system lock-up.

Benefits

  • Low Power Consumption: Enables long battery life in portable and battery-powered applications.
  • Cost-Effective Solution: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Simple Design: Easy to integrate into various electronic devices and systems.
  • Reliable Operation: Designed for stable and reliable performance in diverse environments.
  • Flexible Connectivity: Allows communication with a range of external devices and sensors.

Additional Details

The TMP94C251AF is typically available in a small outline package (SOP) for easy surface mounting. The operating voltage range and temperature range are specified in the datasheet. Further details about pin assignments, interrupt vectors, and memory organization can be found in the device documentation.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1910 $67.1910
3+ $55.1316 $165.3948
4+ $53.4084 $213.6336
5+ $51.6851 $258.4255
6+ $49.9630 $299.7780
8+ $44.7944 $358.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess