EN
  • EN
  • DE
  • IT

TMP91CW12AFG

Part No TMP91CW12AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219057-TMP91CW12AFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP91CW12AFG CAD Model

Description

The TMP91CW12AFG is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage, belonging to the TLCS-900/H2 series. This series is known for its enhanced processing capabilities and peripheral integration, catering to complex embedded control applications. The TMP91CW12AFG features a 16-bit CPU, considerable on-chip memory, and a variety of communication and control interfaces.

Applications:

  • Automotive Electronics: Utilized in car navigation systems, instrument panels, and engine control units (ECUs).
  • Industrial Equipment: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and robotics.
  • Consumer Appliances: Integrated into air conditioners, refrigerators, and washing machines for smart control and automation.
  • Medical Devices: Found in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Office Automation: Used in printers, scanners, and multifunction peripherals.

Features:

  • 16-bit CPU Core: Provides efficient processing of instructions and data.
  • On-Chip Flash Memory: Stores program code and data persistently. The exact memory size can be found in the datasheet.
  • On-Chip RAM: Offers fast access to data during program execution. Refer to the datasheet for the specific RAM capacity.
  • Various I/O Ports: Enables connection to external devices and sensors.
  • Timers and Counters: Supports precise timing and event management.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C for flexible data exchange.
  • A/D Converters: Facilitates conversion of analog signals to digital format for processing.
  • Interrupt Controller: Allows for responsive handling of asynchronous events.

Benefits:

  • High Performance: Enables execution of complex algorithms with speed and efficiency.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Connectivity: Supports diverse communication protocols for interoperability.
  • Real-Time Control: Precise timers and interrupt capabilities enable real-time applications.
  • Low Power Consumption: Designed for energy-efficient operation in various application environments.

Additional Details:

The TMP91CW12AFG operates within a specific voltage range, typically between 3.0V and 5.5V. It is designed to function reliably within a temperature range of -40°C to +85°C. The package is commonly a QFP (Quad Flat Package), suitable for surface mounting on PCBs. Consult the official Toshiba datasheet for detailed technical specifications, including memory sizes, clock speeds, and pinout diagrams.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess