EN
  • EN
  • DE

TMP88PU74YFG(TZ)

Part No TMP88PU74YFG(TZ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218990-TMP88PU74YFG(TZ)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP88PU74YFG(TZ) CAD Model

Description

The TMP88PU74YFG(TZ) is a microcontroller from Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 series. Designed for integration in various consumer electronics and embedded systems, this microcontroller provides versatile control capabilities for a broad range of applications.

Applications

  • Television (TV) Control Systems: Manages TV functions such as channel selection, volume control, display settings, and input/output operations.
  • Audio/Video (AV) Equipment: Integrated into AV receivers, DVD players, and set-top boxes for system management, user interface control, and signal processing.
  • Home Appliance Control: Enables control of washing machines, refrigerators, microwave ovens, and air conditioning units, including temperature regulation, cycle programming, and user interaction.
  • Remote Control Systems: Used in remote controls for televisions and other electronic devices, handling button inputs, signal encoding, and infrared (IR) transmission.
  • General Embedded Systems: Suitable for a wide array of embedded applications requiring 8-bit processing, I/O control, and communication interfaces.

Features

  • 8-Bit CPU: Operates with an 8-bit central processing unit, balancing performance and cost-effectiveness for control tasks.
  • On-Chip ROM: Includes integrated Read-Only Memory (ROM) for storing program code and firmware.
  • Internal RAM: Features Random Access Memory (RAM) for data storage and processing during runtime.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external components, sensors, and peripherals.
  • Timers/Counters: Equipped with timers and counters for precise timing, event management, and pulse generation.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) for data exchange with other devices.
  • Interrupt Capability: Offers interrupt handling capabilities for responding to external events and asynchronous inputs.

Benefits

  • System Integration: Combines processing, memory, and I/O functions in a single chip, reducing component count and simplifying system design.
  • Flexible Interfacing: Provides versatile I/O ports and communication interfaces for connecting to a broad range of external devices and sensors.
  • Real-Time Control: Facilitates precise timing control and event management through timers, counters, and interrupt handling.
  • Efficient Performance: Delivers a good balance of processing power, memory, and I/O capabilities for diverse embedded applications.
  • Simplified Development: Supported by development tools, software libraries, and documentation for efficient programming and debugging.

Additional Details

Detailed technical specifications for the TMP88PU74YFG(TZ), such as clock speed, memory sizes, number of I/O pins, and communication interface details, can be found in the official Toshiba datasheet. The packaging is typically a QFP (Quad Flat Package). This microcontroller is designed as a reliable and cost-effective solution for a broad spectrum of consumer electronics and embedded systems applications. The (TZ) suffix may indicate specific production or testing variations.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess