EN
  • EN
  • DE

TMP88PS38N

Part No TMP88PS38N
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218981-TMP88PS38N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP88PS38N CAD Model

Description

The TMP88PS38N is a microcontroller manufactured by Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 series. It is designed for various control applications, particularly in consumer electronics and embedded systems.

Applications

  • Television (TV) Control Systems: Used for managing various TV functions like channel selection, volume control, display settings, and input/output management.
  • Audio/Video (AV) Equipment: Integrated into AV receivers, DVD players, and set-top boxes for system control and user interface management.
  • Home Appliance Control: Employed in controlling washing machines, refrigerators, microwave ovens, and air conditioners, managing functions like temperature regulation, cycle control, and user interaction.
  • Remote Control Devices: Used within remote controls for various electronic devices, handling button presses, signal encoding, and transmission.
  • General Embedded Systems: Suitable for a wide range of embedded applications requiring 8-bit processing, I/O control, and communication capabilities.

Features

  • 8-Bit Microcontroller: Based on an 8-bit architecture, providing a balance of performance and cost-effectiveness for control applications.
  • On-Chip ROM (Read-Only Memory): Includes integrated ROM for storing program code and firmware.
  • Internal RAM (Random Access Memory): Features internal RAM for data storage and processing during runtime.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external components, sensors, and peripherals.
  • Timers/Counters: Equipped with timers and counters for precise timing, event management, and pulse generation.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) for data exchange with other devices.
  • Interrupt Handling: Offers interrupt handling capabilities for responding to external events and asynchronous inputs.

Benefits

  • Integrated Functionality: Combines processing, memory, and I/O functions into a single chip, reducing component count and simplifying system design.
  • Flexible Interfacing: Provides versatile I/O ports and communication interfaces for connecting to a wide range of external devices and sensors.
  • Real-Time Control: Enables precise timing control and event management through timers, counters, and interrupt handling.
  • Cost-Effective Solution: Offers a good balance of performance and cost, making it suitable for high-volume consumer electronics applications.
  • Simplified Development: Supported by development tools, software libraries, and documentation for easier programming and debugging.

Additional Details

The TMP88PS38N's specific technical specifications, such as clock speed, memory sizes, number of I/O pins, and communication interface details, can be found in the official Toshiba datasheet. The packaging type is typically a QFP (Quad Flat Package). This microcontroller is designed to provide a reliable and cost-effective solution for a broad range of consumer electronics and embedded systems applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess